Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899640-1,
BSMB 35/150 |
No distributors results available
Blocked | Yes |
---|---|
Conductor Material | Aluminum-Copper |
Number of Contact Bolts | 2 |
Bolt Head Size (Across Flats) | 17mm |
Conductor Cross-Section | 35 – 150mm² |
Inside Diameter | 15.8mm |
Voltage Class | ≤ 42kV |
Standards | IEC 61238-1 Class A |
Application Type | Joints, Sleeves |
Product Availability | AMERICAS, ANZPAC, China, EMEA, ASIA |
Underground Network Component Type | Junction Sleeve |
Technology | Shear Bolt |
Material | Aluminum |
Where can I find additional details, specifications and documents for a E05256N001?
Additional datasheets, footprints and schematics for E05256N001 are listed on our Part Details page. You can also find images and similar parts to E05256N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E05256N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E05256N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E05256N001 fall under?
The E05256N001 is listed under Power Systems > Power Systems Connectors > Mechanical Connectors.
Can I view similar or alternative parts?
You can view similar parts to E05256N001 when available in the Mechanical Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E05256N001 you can contact the distributor directly for product support, shipping queries etc.
Is the E05256N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E05256N001 have stock available?
There is no stock from authorised distributors for E05256N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E05256N001 often in real-time on the comparison pages.
What if I can't find stock of E05256N001?
You can fill out our help required form which you can use to request a quote for E05256N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.