Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E05179-000,
7-1201309-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Passivated per SAE AMS-QQ-P-35 or MIL-S-5002 |
Adapter Entry Size | 18 |
Material | Corrosion Resisting Steel |
Cable Entry Diameter | .01 – 1.13in, .2 – 28.6mm |
Cable Diameter Range | 12.7 – 20.5mm, .5 – .1in |
Connector Detail Specification Number | D38999/40, D38999/26, D38999/47, D38999/20, D38999/42, D38999/46, D38999/24 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W |
Style | Tinel-Lock Adapter |
Termination Device Included | TR18BI |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Connector Shell Size | H, 23 |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 500°F, -65 – 260°C |
Salt Spray Resistance | 1000Hr |
Where can I find additional details, specifications and documents for a E05179-000?
Additional datasheets, footprints and schematics for E05179-000 are listed on our Part Details page. You can also find images and similar parts to E05179-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E05179-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E05179-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E05179-000 fall under?
The E05179-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to E05179-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E05179-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E05179-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E05179-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for E05179-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E05179-000 often in real-time on the comparison pages.
What if I can't find stock of E05179-000?
You can fill out our help required form which you can use to request a quote for E05179-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.