Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899438-6,
502K033/S (S15) |
Prices starting from US$26.07
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$26.07
|
-
|
Buy Now |
Color | Black |
---|---|
Flexibility | Semi-Rigid |
Number of Branches/Legs | 4 |
Recovered Wall Thickness (Max) (Body) | 2.5mm |
Expanded Inside Diameter (Min) (Body) | 45mm |
Body Length | 73mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Max) (Leg) | 13mm |
Expanded Inside Diameter (Min) (Leg) | 14mm |
Application Diameter (Min) (Leg) | 4mm |
Recovered Inside Diameter (Max) (Leg) | 3.5mm |
Recovered Inside Diameter (Max) (Body) | 16.5mm |
Application Diameter (Max) (Body) | 41mm |
Recovered Wall Thickness (Max) (Leg) | 1.9mm |
Overall Length | 97mm |
Leg Length | 25mm |
Application Diameter (Min) (Body) | 18mm |
Voltage Rating | ≤ 1kV |
UL Rating | No |
CSA Certified | No |
Mechanical Reinforcement | No |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Non-Toxic & Non-Corrosive Emission | Yes |
UV-Stabilized | Yes |
Product Use | Closure on power cables and telecom cables |
Other Colors Available | No |
Minimum Packaging Unit | 15 |
Minimum Order Quantity | 15 |
Product Availability | EMEA, AMERICAS, ANZPAC, ASIA |
Product Type | Cable Breakout Boot |
Coating Style | Spiral, Planar |
Shrink Ratio | < 2.5:1 |
Adhesive Coating | Yes |
Component Design | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Material System | Crosslinked Polyolefin |
Technology | Heat Shrink |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a E00553N001?
Additional datasheets, footprints and schematics for E00553N001 are listed on our Part Details page. You can also find images and similar parts to E00553N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E00553N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E00553N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E00553N001 fall under?
The E00553N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to E00553N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E00553N001 you can contact the distributor directly for product support, shipping queries etc.
Is the E00553N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E00553N001 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for E00553N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E00553N001 often in real-time on the comparison pages.
What if I can't find stock of E00553N001?
You can fill out our help required form which you can use to request a quote for E00553N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.