Status: | Unknown |
---|---|
Series: | DUCE Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Length | - |
Insulator Colour | - |
Product Range | DUCE Series |
Overall Length | 12mm |
Insulator Material | Uninsulated |
Terminal Material | Copper |
Terminal Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Cable Diameter Max | 2.2mm |
External Length / Height | 12mm |
Termination | Crimp |
Wire Area Size Max | 2.5mm² |
Status: | Unknown |
---|---|
Series: | DUCE Series |
RoHS: | Compliant |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Product Range | DUCE Series |
Overall Length | 12mm |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Ferrule, 2.3Mm | Newark Electronics |
FERRULE, 2.5MM, PK100 | Farnell |
Where can I find additional details, specifications and documents for a DUCE2525?
Additional datasheets, footprints and schematics for DUCE2525 are listed on our Part Details page. You can also find images and similar parts to DUCE2525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DUCE2525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DUCE2525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DUCE2525 fall under?
The DUCE2525 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to DUCE2525 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DUCE2525 you can contact the distributor directly for product support, shipping queries etc.
Is the DUCE2525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DUCE2525 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for DUCE2525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DUCE2525 often in real-time on the comparison pages.
What if I can't find stock of DUCE2525?
You can fill out our help required form which you can use to request a quote for DUCE2525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.