Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 80231208 |
Fluid Type | M2-V, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), SEA-AMS1424 Type I, Coolanol 25 |
---|---|
Shell Material | Aluminum 6061-T6 |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Electroless Nickel |
Environmental Protection Type | Elastomer Sealed |
Feedthrough Type | No |
Environmental Protection | Yes |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Keying | Key Polarization N |
Keying & Polarized Position Locations | N |
Factory Installed Backshell | No |
Preloaded | No |
Contact Type | Pin |
Reverse Gender | No |
Contact Layout Arrangement | 23 – 68 |
Assembly Length | 31mm, 1.22in |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | Without |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Position Locations Omitted | All |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 23 |
Shielded | Yes |
Shell Type | Straight Plug |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Panel |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Conn MIL-DTL-38999 Circular PIN Crimp ST Cable Mount -888 Terminal 1 Port | Avnet America |
STRAIGHT PLUG SZ 23 PIN | TTI Europe |
Where can I find additional details, specifications and documents for a DTS26F23-68PN?
Additional datasheets, footprints and schematics for DTS26F23-68PN are listed on our Part Details page. You can also find images and similar parts to DTS26F23-68PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS26F23-68PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS26F23-68PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS26F23-68PN fall under?
The DTS26F23-68PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS26F23-68PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS26F23-68PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS26F23-68PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS26F23-68PN have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for DTS26F23-68PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS26F23-68PN often in real-time on the comparison pages.
What if I can't find stock of DTS26F23-68PN?
You can fill out our help required form which you can use to request a quote for DTS26F23-68PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.