Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Hermetically Sealed |
---|---|
Insulation Material | Glass/Silicone |
Peripheral Seal Material | Silicone |
Fluid Type | MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-PRF-23699, M2-V, MIL-PRF-7808, SEA-AMS1424 Type I, MIL-DTL-83133 (JP-8), Coolanol 25 |
Environmental Protection | Yes |
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Feedthrough Type | No |
Hermetically Sealed | Yes |
Keying | Keyway Polarization N |
Number of Power Positions | 13 |
Number of Positions | 13 |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Contact Layout Arrangement | 11 – 35 |
Contact Quantity (Size 12) | 19 |
Contact Type | Pin |
Assembly Length | 1.185in, 30.1mm |
Operating Voltage | 850VDC, 600VAC |
Voltage | 2300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Sealable | Yes |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | J (25) |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS21Y11-35PA?
Additional datasheets, footprints and schematics for DTS21Y11-35PA are listed on our Part Details page. You can also find images and similar parts to DTS21Y11-35PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y11-35PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y11-35PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y11-35PA fall under?
The DTS21Y11-35PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y11-35PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y11-35PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y11-35PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y11-35PA have stock available?
There is no stock from authorised distributors for DTS21Y11-35PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y11-35PA often in real-time on the comparison pages.
What if I can't find stock of DTS21Y11-35PA?
You can fill out our help required form which you can use to request a quote for DTS21Y11-35PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.