Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$77.34
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$77.34
|
-
|
Buy Now |
Fluid Type | M2-V, MIL-PRF-7808, MIL-PRF-23699, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, MIL-DTL-83133 (JP-8), Coolanol 25, SEA-AMS1424 Type I |
---|---|
Shell Material | Stainless Steel |
O-Ring Material | Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Insulation Material | Glass/Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Number of Power Positions | 6 |
Preloaded | Yes |
Keying & Polarized Position Locations | N |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 6 |
Contact Quantity (Size 22D) | 37 |
Contact Type | Pin |
Contact Layout Arrangement | 9 – 35 |
Assembly Length | 29.3mm, 1.154in |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Polarization Code | N |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Jam Nut Receptacle |
Connector System | Wire-to-Panel |
Connector Style | Receptacle |
Shell Size | D (15) |
Sealable | Yes |
Product Type | Connector |
Fluid Resistance | Yes |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 6 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS21Y09-35PN?
Additional datasheets, footprints and schematics for DTS21Y09-35PN are listed on our Part Details page. You can also find images and similar parts to DTS21Y09-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21Y09-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21Y09-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21Y09-35PN fall under?
The DTS21Y09-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21Y09-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21Y09-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21Y09-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21Y09-35PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DTS21Y09-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21Y09-35PN often in real-time on the comparison pages.
What if I can't find stock of DTS21Y09-35PN?
You can fill out our help required form which you can use to request a quote for DTS21Y09-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.