Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fluid Type | MIL-PRF-23699, MIL-DTL-83133 (JP-8), MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-5606, M2-V, Coolanol 25, SEA-AMS1424 Type I, MIL-PRF-7808 |
---|---|
Shell Material | Stainless Steel |
Shell Plating Material | Nickel |
O-Ring Material | Silicone |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Environmental Protection | Yes |
Feedthrough Type | No |
Factory Installed Backshell | No |
Keying & Polarized Position Locations | N |
Preloaded | Yes |
Number of Power Positions | 26 |
Keying | Keyway Polarization N |
Number of Positions | 26 |
Contact Type | Pin |
Contact Layout Arrangement | 17 – 26 |
Contact Quantity (Size 22D) | 13 |
Assembly Length | 29.2mm, 1.15in |
Operating Voltage | 550VDC, 400VAC |
Voltage | 1300Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Triple Start Threaded |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Flange | Jam Nut |
Panel Mount Feature Type | Jam Nut |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | B (11) |
Product Type | Connector |
Connector System | Wire-to-Panel |
Shielded | Yes |
Shell Type | Jam Nut Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Circular Connector MIL-DTL-38999 Hermetic Receptacle 26 Position Pin Contact Flange Mount Solder Cup | Avnet America |
Where can I find additional details, specifications and documents for a DTS21N17-26PN?
Additional datasheets, footprints and schematics for DTS21N17-26PN are listed on our Part Details page. You can also find images and similar parts to DTS21N17-26PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS21N17-26PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS21N17-26PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS21N17-26PN fall under?
The DTS21N17-26PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS21N17-26PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS21N17-26PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS21N17-26PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS21N17-26PN have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for DTS21N17-26PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS21N17-26PN often in real-time on the comparison pages.
What if I can't find stock of DTS21N17-26PN?
You can fill out our help required form which you can use to request a quote for DTS21N17-26PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.