Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | MIL-PRF-5606, SEA-AMS1424 Type I, MIL-DTL-5624 (JP-4,JP-5), MIL-PRF-23699, MIL-DTL-83133 (JP-8), Coolanol 25, MIL-PRF-7808, M2-V |
---|---|
Shell Material | Stainless Steel |
Insulation Material | Glass/Silicone |
Hermetically Sealed | Yes |
Environmental Protection Type | Hermetically Sealed |
Peripheral Seal Material | Silicone |
Feedthrough Type | No |
Keying & Polarized Position Locations | A |
Number of Power Positions | 56 |
Keying | Keyway Polarization A |
Preloaded | Yes |
Number of Positions | 56 |
Factory Installed Backshell | No |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 25 – 4 |
Contact Type | Pin |
Assembly Length | 28.1mm, 1.106in |
Operating Voltage | 600VAC, 850VDC |
Voltage | 1800Vrms |
Alignment Keyed | Clocking |
Mating Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Triple Start Threaded |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Weld Mount |
Flange | Solder Mount |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Circuit Application | Power |
Position Locations Omitted | None |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Weld Mount Receptacle |
Product Type | Connector |
Shell Size | B (11) |
Connector System | Wire-to-Panel |
Shielded | Yes |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Fluid Resistance | Yes |
Where can I find additional details, specifications and documents for a DTS20Y25-04PA?
Additional datasheets, footprints and schematics for DTS20Y25-04PA are listed on our Part Details page. You can also find images and similar parts to DTS20Y25-04PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20Y25-04PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20Y25-04PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20Y25-04PA fall under?
The DTS20Y25-04PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20Y25-04PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20Y25-04PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20Y25-04PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20Y25-04PA have stock available?
There is no stock from authorised distributors for DTS20Y25-04PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20Y25-04PA often in real-time on the comparison pages.
What if I can't find stock of DTS20Y25-04PA?
You can fill out our help required form which you can use to request a quote for DTS20Y25-04PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.