Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Glass/Silicone |
---|---|
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Number of Power Positions | 5 |
Number of Positions | 5 |
Preloaded | Yes |
Contact Type | Pin |
Contact Layout Arrangement | 15 – 5 |
Alignment Keyed | Clocking |
Mating Retention | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Circuit Application | Power |
Shell Type | Square Flange Receptacle |
Connector Style | Receptacle |
Sealable | Yes |
Shell Size | 15 |
Connector System | Wire-to-Panel |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Where can I find additional details, specifications and documents for a DTS20Y15-05PN?
Additional datasheets, footprints and schematics for DTS20Y15-05PN are listed on our Part Details page. You can also find images and similar parts to DTS20Y15-05PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTS20Y15-05PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTS20Y15-05PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTS20Y15-05PN fall under?
The DTS20Y15-05PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DTS20Y15-05PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTS20Y15-05PN you can contact the distributor directly for product support, shipping queries etc.
Is the DTS20Y15-05PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTS20Y15-05PN have stock available?
There is no stock from authorised distributors for DTS20Y15-05PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTS20Y15-05PN often in real-time on the comparison pages.
What if I can't find stock of DTS20Y15-05PN?
You can fill out our help required form which you can use to request a quote for DTS20Y15-05PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.