Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
Number of Sections | 2 |
Number of Positions | 4 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Pin Diameter | .039in, 1mm |
Length | 36.5mm, 1.437in |
Width | 54.1mm, 2.13in |
Nominal Voltage Architecture | 12V, 24V, 48V |
Operating Voltage | 200VAC, 200VDC |
Voltage Rating (Max) | 200VDC, 200VAC |
Centerline (Pitch) | 10.16mm, .4in |
UL Flammability Rating | None |
Degree of Protection | IP68 |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | With |
PCB Mount Retention Type | Solder Tail |
Packaging Type | Box |
Packaging Quantity | 125 |
Shielded | No |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Content: 1 pc(s) | Conrad |
4POS 180 DEG MOLDED PINS BLACK DTP15 SERIES HEADER | Future Electronics |
Where can I find additional details, specifications and documents for a DTP15-4P?
Additional datasheets, footprints and schematics for DTP15-4P are listed on our Part Details page. You can also find images and similar parts to DTP15-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTP15-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTP15-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTP15-4P fall under?
The DTP15-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTP15-4P when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTP15-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTP15-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTP15-4P have stock available?
Authorised distributors including Conrad, Future Electronics, Boersig and Avnet Abacus have stock available or on a lead time for DTP15-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTP15-4P often in real-time on the comparison pages.
What if I can't find stock of DTP15-4P?
You can fill out our help required form which you can use to request a quote for DTP15-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.