Status: | Unknown |
---|---|
Series: | DTO25 Series |
RoHS: | Unknown |
Resistor Case Style | TO-252 (DPAK) |
---|---|
Resistance | 4.7ohm |
Product Range | DTO25 Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 25W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
Dto 25 C 4U7 5% Tu50 E3 /Tube |Vishay DTO025C4R700JTE3 | Newark Electronics |
SMD Chip Resistor, 4.7 Ohm, ± 5%, 25 W, Thick Film, Power | Avnet America |
DTO25 Series Thick Film Pwr Resistor TO-252 Case 4.7Ohm +/-5% 25W +/-150ppm/degC | Vishay Dale DTO025C4R700JTE3 | RS Americas |
4.7 OHM 25W 5% TO252 | TTI Europe |
SMD Chip Resistor, 4.7 Ohm, � 5%, 25 W, Thick Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTO025C4R700JTE3?
Additional datasheets, footprints and schematics for DTO025C4R700JTE3 are listed on our Part Details page. You can also find images and similar parts to DTO025C4R700JTE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTO025C4R700JTE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTO025C4R700JTE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTO025C4R700JTE3 fall under?
The DTO025C4R700JTE3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to DTO025C4R700JTE3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTO025C4R700JTE3 you can contact the distributor directly for product support, shipping queries etc.
Is the DTO025C4R700JTE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTO025C4R700JTE3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for DTO025C4R700JTE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTO025C4R700JTE3 often in real-time on the comparison pages.
What if I can't find stock of DTO025C4R700JTE3?
You can fill out our help required form which you can use to request a quote for DTO025C4R700JTE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.