Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM04-6P-L,
DTM04-6P-LS, ZPF000000000130335, DTM04-6P-LD |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.21
|
No stock
|
Buy Now | |
Future Electronics
from US$1.76
|
35,365
in stock
|
Buy Now | |
TE Store
from US$1.79
|
19,439
in stock
|
Buy Now | |
RS Americas
from US$2.86
|
7,025
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
3,119
in stock
|
Buy Now | |
element14
from US$4.02
|
2,594
in stock
|
Buy Now | |
Farnell
from US$3.08
|
2,594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.55
|
1,199
in stock
|
Buy Now | |
Powell Electronics
from US$396.55
|
649
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
452
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
343
in stock
|
Buy Now | |
Conrad
from US$4.12
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,150
in stock
|
Buy Now | |
Boersig
from US$1.91
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Pin Diameter | 1mm, .039in |
Contact Current Rating (Max) | 7.5A |
Length | 1.72in, 43.69mm |
Width | 19.2mm, .756in |
Height | .937in, 23.8mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
6 Position 22 - 16 AWG Grey Size 20 Automotive Connector Receptacle | Future Electronics |
REC, 6P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-6P | Internal Number: DTM04-6P | Alias Number: DTM04-6P-L | TE Connectivity | TE Store |
Connector Receptacle, 6 Position, 250VDC, 1.02mm Pin Dia, IP68, DTM Series | TE Connectivity DTM04-6P | RS Americas |
Automotive Housing, Rcpt, 6Pos, 7.5A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 6POS, 7.5A | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Hybrid, Housing for Male Terminals, Receptacle, 2 Rows, 6 Poles, Grey | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Conn Sealed Housing Receptacle 6 POS 4.19mm ST Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM04-6P?
Additional datasheets, footprints and schematics for DTM04-6P are listed on our Part Details page. You can also find images and similar parts to DTM04-6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-6P fall under?
The DTM04-6P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-6P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-6P you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-6P have stock available?
Authorised distributors including Future Electronics, TE Store, RS Americas, Newark Electronics and element14 have stock available or on a lead time for DTM04-6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-6P often in real-time on the comparison pages.
What if I can't find stock of DTM04-6P?
You can fill out our help required form which you can use to request a quote for DTM04-6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.