Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MSE04832,
DTM04-4P-L, 8202609556, ZPF000000000130263, DTM04-4P-LS |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
9,465
in stock
|
Buy Now | |
Boersig
from US$1.29
|
67,017
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
13,773
in stock
|
Buy Now | |
element14
from US$2.82
|
10,778
in stock
|
Buy Now | |
Farnell
from US$2.33
|
10,778
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
6,558
in stock
|
Buy Now | |
TE Store
from US$1.21
|
6,542
in stock
|
Buy Now | |
RS Americas
from US$2.70
|
3,713
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
707
in stock
|
Buy Now | |
Rapid Electronics
from US$2.43
|
556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.82
|
510
in stock
|
Buy Now | |
Conrad
from US$3.35
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,200
in stock
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Width | .756in, 19.2mm |
Height | .772in, 19.61mm |
Length | 1.72in, 43.69mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Automotive Conn Housing, Rcpt, 4Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 4POS | element14 |
4 way DTM receptacle | RS |
DTM Series 4 Position Dual Row Male Pin Free Hanging Receptacle Connector | Future Electronics |
REC, 4P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-4P | Internal Number: DTM04-4P | Alias Number: 8202609556 | TE Connectivity | TE Store |
Connector Socket, 4 Position, 1.02mm Pin Dia, 7.11mm Spacing, 250VDC, DTM Series | TE Connectivity DTM04-4P | RS Americas |
DEUTSCH - TE Connectivity Hybrid, Housing for Male Terminals, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
Automotive Connectors 4P SZ 20 DTM RECEP GREY | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Automotive Connector Housing, IP68, DTM, Receptacle, 4 Ways, DTM Series Pin Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM04-4P?
Additional datasheets, footprints and schematics for DTM04-4P are listed on our Part Details page. You can also find images and similar parts to DTM04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-4P fall under?
The DTM04-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-4P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-4P have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DTM04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-4P often in real-time on the comparison pages.
What if I can't find stock of DTM04-4P?
You can fill out our help required form which you can use to request a quote for DTM04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.