Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM04-3P-L,
DTM04-3P-LS, ZPF000000000130198, DTM04-3P-LD |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
340
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
6,500
in stock
|
Buy Now | |
TTI Europe
from US$1.15
|
4,361
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
1,493
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
782
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
750
in stock
|
Buy Now | |
Boersig
from US$1.09
|
711
in stock
|
Buy Now | |
element14
from US$2.35
|
565
in stock
|
Buy Now | |
Farnell
from US$1.81
|
565
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
343
in stock
|
Buy Now | |
Conrad
from US$2.39
|
194
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
TE Store
from US$1.03
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Length | 1.62in, 41.15mm |
Height | .638in, 16.21mm |
Width | 20.73mm, .816in |
Nominal Voltage Architecture | 12V, 80V, 90V, 24V, 42V, 240V, 125V, 48V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DTM Series 3 Position Single Row Male Pin Free Hanging Receptacle Connector | Future Electronics |
DEUTSCH - TE Connectivity Hybrid, Housing for Male Terminals, Receptacle, 1 Rows, 3 Poles, Grey | Distrelec |
Automotive Housing, Rcpt, 3Pos, 7.5A | Newark Electronics |
Automotive Rectangular DC Connector Housing, 3 Pin Female Receptacle, DTM Series | TE Connectivity DTM04-3P | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 3POS, 7.5A | element14 |
Automotive Connectors DTM 3 WAY RECP | Rapid Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Automotive Connector Housing, DTM, Receptacle, 3 Ways, AMP DTM Series Size 20 Pin Contacts | Avnet Abacus |
REC, 3P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-3P | Internal Number: DTM04-3P | Alias Number: DTM04-3P-L | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM04-3P?
Additional datasheets, footprints and schematics for DTM04-3P are listed on our Part Details page. You can also find images and similar parts to DTM04-3P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-3P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-3P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-3P fall under?
The DTM04-3P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-3P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-3P you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-3P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-3P have stock available?
Authorised distributors including Future Electronics, TTI Europe, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for DTM04-3P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-3P often in real-time on the comparison pages.
What if I can't find stock of DTM04-3P?
You can fill out our help required form which you can use to request a quote for DTM04-3P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.