Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM04-12PA-LS,
DTM04-12PA-L, ZPF000000000130567 |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.97
|
930
in stock
|
Buy Now | |
TTI Europe
from US$3.04
|
10,745
in stock
|
Buy Now | |
Boersig
from US$2.43
|
7,746
in stock
|
Buy Now | |
Future Electronics
from US$1.93
|
5,201
in stock
|
Buy Now | |
RS Americas
from US$3.44
|
4,864
in stock
|
Buy Now | |
TE Store
from US$2.16
|
2,819
in stock
|
Buy Now | |
Newark Electronics
from US$4.53
|
1,181
in stock
|
Buy Now | |
element14
from US$5.16
|
930
in stock
|
Buy Now | |
Farnell
from US$4.00
|
930
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.72
|
526
in stock
|
Buy Now | |
Conrad
from US$6.52
|
78
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$3.89
|
-
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Connector Code | A |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 12 |
Contact Current Rating (Max) | 7.5A |
Mating Pin Diameter | .039in, 1mm |
Width | 40.01mm, 1.575in |
Height | 20.22mm, .796in |
Length | 43.69mm, 1.72in |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM Series 12 Contact 16 to 20 AWG Size 20 Male Terminal Housing | Future Electronics |
Automotive Receptacle Housing for Male Terminals, 12-Pos, Grey, DTM Series | TE Connectivity DTM04-12PA | RS Americas |
REC, 12P, GRY, N, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-12PA | Internal Number: DTM04-12PA | Alias Number: DTM04-12PA-L | TE Connectivity | TE Store |
Automotive Housing, Rcpt, 12Pos, 7.5A | Newark Electronics |
DTM, Female Housing,Plug, choice of pins | RS |
AUTOMOTIVE HOUSING, RCPT, 12POS, 7.5A | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Automotive Connector Housing, DTM, Receptacle, 12 Ways, AMP DTM Series Size 20 Pin Contacts | Avnet Abacus |
DEUTSCH - TE Connectivity Hybrid, Housing for Male Terminals, Receptacle, 2 Rows, 12 Poles ,Keying Option A, Grey | Distrelec |
Where can I find additional details, specifications and documents for a DTM04-12PA?
Additional datasheets, footprints and schematics for DTM04-12PA are listed on our Part Details page. You can also find images and similar parts to DTM04-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-12PA fall under?
The DTM04-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-12PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-12PA have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, RS Americas and TE Store have stock available or on a lead time for DTM04-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-12PA often in real-time on the comparison pages.
What if I can't find stock of DTM04-12PA?
You can fill out our help required form which you can use to request a quote for DTM04-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.