Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Connector Code | A |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Height | .796in, 20.22mm |
Width | 1.245in, 31.62mm |
Length | 43.69mm, 1.72in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Where can I find additional details, specifications and documents for a DTM04-08PA-EE08?
Additional datasheets, footprints and schematics for DTM04-08PA-EE08 are listed on our Part Details page. You can also find images and similar parts to DTM04-08PA-EE08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-08PA-EE08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-08PA-EE08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-08PA-EE08 fall under?
The DTM04-08PA-EE08 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-08PA-EE08 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-08PA-EE08 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-08PA-EE08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-08PA-EE08 have stock available?
There is no stock from authorised distributors for DTM04-08PA-EE08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-08PA-EE08 often in real-time on the comparison pages.
What if I can't find stock of DTM04-08PA-EE08?
You can fill out our help required form which you can use to request a quote for DTM04-08PA-EE08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.