Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0175
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 22 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 68 or more |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTC124XKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTC124XKA Series 50 V 100 mA Surface Mount NPN Digital Transistor - SC-59 | Future Electronics |
Trans Digital BJT NPN 100mA 3-Pin SMT T/R | Avnet America |
TRANSISTOR DIGITAL SC-59 100MA NPN | Farnell |
Where can I find additional details, specifications and documents for a DTC124XKAT146?
Additional datasheets, footprints and schematics for DTC124XKAT146 are listed on our Part Details page. You can also find images and similar parts to DTC124XKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC124XKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC124XKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC124XKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTC124XKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC124XKAT146 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Avnet America and element14 have stock available or on a lead time for DTC124XKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC124XKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTC124XKAT146?
You can fill out our help required form which you can use to request a quote for DTC124XKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.