Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0183
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
153,138
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
63,000
in stock
|
Buy Now | |
Rutronik
from US$0.0378
|
56,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0484
|
40,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0296
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.0242
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | NPN |
Supply voltage VCC 1[V] | 50 |
Collector current Io (Ic) [A] | 0.1 |
Input resistance R1 1 [kΩ] | 10 |
Emitter base Resistance R2 1 [kΩ] | 10 |
Power Dissipation (PD)[W] | 0.15 |
Mounting Style | Surface mount |
GI hFE | 30 to |
Output Current [A] | 0.05 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
DTC114EM Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
NPN DIGITALTRANS.10K/10K VMT3 | Rutronik |
Trans Digital BJT NPN 100mA 3-Pin VMT T/R | Avnet Asia |
NPN-Dig. 50V 0,05A 0,15W SOT723 | Schukat Electronic |
NPN Digital transistor,50V,100mA,SC105AA | RS |
DTC114EM Series 50 V 100 mA Surface Mount NPN Digital Transistor - VMT-3 | Future Electronics |
TRANSISTOR, DIGITAL, NPN | element14 |
Where can I find additional details, specifications and documents for a DTC114EMT2L?
Additional datasheets, footprints and schematics for DTC114EMT2L are listed on our Part Details page. You can also find images and similar parts to DTC114EMT2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTC114EMT2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTC114EMT2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTC114EMT2L you can contact the distributor directly for product support, shipping queries etc.
Is the DTC114EMT2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTC114EMT2L have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Avnet Asia and Schukat Electronic have stock available or on a lead time for DTC114EMT2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTC114EMT2L often in real-time on the comparison pages.
What if I can't find stock of DTC114EMT2L?
You can fill out our help required form which you can use to request a quote for DTC114EMT2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.