Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0169
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0263
|
1,200
in stock
|
Buy Now | |
Rutronik
from US$0.0414
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0330
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0256
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0169
|
2,695
in stock
|
Buy Now | |
element14
from US$0.0383
|
2,430
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
2,430
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
-
|
Buy Now |
Standard digital transistor |
Built-In Biasing Resistors |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 47 |
Emitter base Resistance R2 1 [kΩ] | 47 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 68 to |
Output Current [A] | 0.03 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTA144EKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
PNP DIGI-TRANS.47K/47K 50V SMT3 | Rutronik |
Trans Digital BJT PNP 100mA 3-Pin SMT T/R | Avnet America |
TRANSISTOR | element14 |
PNP Digital transistor,50V,100mA,SOT346 | RS |
DTA144EKA Series 50 V 100 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
Where can I find additional details, specifications and documents for a DTA144EKAT146?
Additional datasheets, footprints and schematics for DTA144EKAT146 are listed on our Part Details page. You can also find images and similar parts to DTA144EKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA144EKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA144EKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA144EKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA144EKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA144EKAT146 have stock available?
Authorised distributors including Rutronik, CoreStaff, Avnet America, Chip One Stop and element14 have stock available or on a lead time for DTA144EKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA144EKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTA144EKAT146?
You can fill out our help required form which you can use to request a quote for DTA144EKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.