Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
4,535
in stock
|
Buy Now | |
Chip One Stop
from US$0.0275
|
155,694
in stock
|
Buy Now | |
Future Electronics
from US$0.0251
|
81,000
in stock
|
Buy Now | |
Rutronik
from US$0.0418
|
36,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0420
|
8,400
in stock
|
Buy Now | |
Avnet Asia
from US$0.0180
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
710
in stock
|
Buy Now | |
element14
from US$0.0375
|
710
in stock
|
Buy Now | |
Farnell
from US$0.0350
|
710
in stock
|
Buy Now | |
Avnet America
from US$0.0256
|
-
|
Buy Now | |
RS Americas
from US$0.0470
|
-
|
Buy Now |
Built-In Biasing Resistors, R1 = R2 = 4.7kΩ |
Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors (see inner circuit) . |
Only the on/off conditions need to be set for operation, making the circuit design easy. |
Complementary NPN Types: DTC143E series |
Package Code | SOT-346 |
---|---|
JEITA Package | SC-59 |
Number of terminal | 3 |
Polarity | PNP |
Supply voltage VCC 1[V] | -50 |
Collector current Io (Ic) [A] | -0.1 |
Input resistance R1 1 [kΩ] | 4.7 |
Emitter base Resistance R2 1 [kΩ] | 4.7 |
Power Dissipation (PD)[W] | 0.2 |
Mounting Style | Surface mount |
GI hFE | 30 to |
Output Current [A] | 0.1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Data Sheet |
---|
DTA143EKA Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
DTA143EKA Series 50 V 100 mA Surface Mount PNP Digital Transistor - SC-59 | Future Electronics |
PNP DIGI.TRANS.4,7K/4,7K SMT3 | Rutronik |
Digital PNP transistor array,DTA143EKA | RS |
Trans Digital BJT PNP 100mA 3-Pin SMT T/R | Avnet Asia |
Transistor | Newark Electronics |
TRANSISTOR | element14 |
ROHM, DTA143EKAT146 PNP Digital Transistor, 100mA 4.7 kOhm, Ratio Of 1,3-Pin SMT | ROHM Semiconductor DTA143EKAT146 | RS Americas |
Where can I find additional details, specifications and documents for a DTA143EKAT146?
Additional datasheets, footprints and schematics for DTA143EKAT146 are listed on our Part Details page. You can also find images and similar parts to DTA143EKAT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA143EKAT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA143EKAT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA143EKAT146 fall under?
The DTA143EKAT146 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to DTA143EKAT146 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA143EKAT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA143EKAT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DTA143EKAT146 have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Rutronik, CoreStaff and RS have stock available or on a lead time for DTA143EKAT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA143EKAT146 often in real-time on the comparison pages.
What if I can't find stock of DTA143EKAT146?
You can fill out our help required form which you can use to request a quote for DTA143EKAT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.