Status: | Unknown |
---|---|
Series: | DTA113Z Series |
RoHS: | Unknown |
Digital Transistor Polarity | Single PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
Continuous Collector Current Ic | -100mA |
Base Input Resistor R1 | 1kohm |
Base-Emitter Resistor R2 | 10kohm |
Resistor Ratio R1 / R2 | - |
RF Transistor Case | SOT-323 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DTA113Z Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 100mA |
DC Collector Current | 100mA |
DC Current Gain hFE | 33hFE |
Gain Bandwidth ft Typ | 250MHz |
Hfe Min | 33 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Pd | 200mW |
Termination Type | Surface Mount Device |
Transistor Case Style | SOT-323 |
Transistor Polarity | PNP |
Transistor Type | General Purpose |
Transition Frequency ft | 250MHz |
DTA113ZUA Series 50 V 100 mA Surface Mount PNP Digital Transistor - SC-70 | Future Electronics |
Where can I find additional details, specifications and documents for a DTA113ZUAT106?
Additional datasheets, footprints and schematics for DTA113ZUAT106 are listed on our Part Details page. You can also find images and similar parts to DTA113ZUAT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTA113ZUAT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTA113ZUAT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTA113ZUAT106 fall under?
The DTA113ZUAT106 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to DTA113ZUAT106 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTA113ZUAT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DTA113ZUAT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTA113ZUAT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, element14 and Farnell have stock available or on a lead time for DTA113ZUAT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTA113ZUAT106 often in real-time on the comparison pages.
What if I can't find stock of DTA113ZUAT106?
You can fill out our help required form which you can use to request a quote for DTA113ZUAT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.