Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Color | Gray |
Number of Positions | 8 |
Number of Rows | 2 |
Pin Diameter | 1.5mm, .059in |
Interface Plating | Gold (Au) |
Width | 35.26mm, 1.388in |
Length | 2.17in, 55.12mm |
Profile Height from PCB | 1.185in, 30.1mm |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | None |
Degree of Protection | IP68 |
Mounting Orientation | Vertical/180° |
Packaging Type | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 248°F, 110°C |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDR, 8P, GRY, ST, AU/NI/CU, A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 8 | Deutsch Dt Header | Part Number: DT15-08PA-G003 | Internal Number: DT15-08PA-G003 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a DT15-08PA-G003?
Additional datasheets, footprints and schematics for DT15-08PA-G003 are listed on our Part Details page. You can also find images and similar parts to DT15-08PA-G003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT15-08PA-G003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT15-08PA-G003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT15-08PA-G003 fall under?
The DT15-08PA-G003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DT15-08PA-G003 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT15-08PA-G003 you can contact the distributor directly for product support, shipping queries etc.
Is the DT15-08PA-G003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT15-08PA-G003 have stock available?
Authorised distributors including TTI Europe, TE Store, Conrad, Boersig and Avnet Abacus have stock available or on a lead time for DT15-08PA-G003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT15-08PA-G003 often in real-time on the comparison pages.
What if I can't find stock of DT15-08PA-G003?
You can fill out our help required form which you can use to request a quote for DT15-08PA-G003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.