Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$139.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$139.79
|
No stock
|
Buy Now |
Connector Type A | Socket EV 62196-2 |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1.5m |
Current Rating | 32A |
Voltage Rating | 240VAC |
Jacket Colour | - |
Product Range | - |
Cable Length - Imperial | 4.92ft |
SVHC | No SVHC (07-Jul-2017) |
Cable Assembly Type | Power |
Power Cord Connector A | Socket EV 62196-2 |
Power Cord Connector B | Free End |
SOCKET, EV, 62196-2, 32A, 1.5M CABLE | Farnell |
Where can I find additional details, specifications and documents for a DSIEC-EV32S-1.5C?
Additional datasheets, footprints and schematics for DSIEC-EV32S-1.5C are listed on our Part Details page. You can also find images and similar parts to DSIEC-EV32S-1.5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSIEC-EV32S-1.5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSIEC-EV32S-1.5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSIEC-EV32S-1.5C fall under?
The DSIEC-EV32S-1.5C is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to DSIEC-EV32S-1.5C when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSIEC-EV32S-1.5C you can contact the distributor directly for product support, shipping queries etc.
Is the DSIEC-EV32S-1.5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSIEC-EV32S-1.5C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DSIEC-EV32S-1.5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSIEC-EV32S-1.5C often in real-time on the comparison pages.
What if I can't find stock of DSIEC-EV32S-1.5C?
You can fill out our help required form which you can use to request a quote for DSIEC-EV32S-1.5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.