Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$312.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$312.57
|
No stock
|
Buy Now |
Connector Type A | IEC 62196-2 Type 1 SAE J1772 Connector |
---|---|
Connector Type B | IEC 62196 Type 2 Connector |
Cable Length - Metric | 5m |
Current Rating | 32A |
Voltage Rating | 240VAC |
Jacket Colour | Orange |
Product Range | - |
Cable Length - Imperial | 16.404ft |
SVHC | No SVHC (07-Jul-2017) |
Power Cord Connector A | IEC 62196-2 Type 1 SAE J1772 Connector |
Power Cord Connector B | IEC 62196 Type 2 Connector |
Where can I find additional details, specifications and documents for a DSI-DSIEC-EV-32P-5C?
Additional datasheets, footprints and schematics for DSI-DSIEC-EV-32P-5C are listed on our Part Details page. You can also find images and similar parts to DSI-DSIEC-EV-32P-5C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DSI-DSIEC-EV-32P-5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DSI-DSIEC-EV-32P-5C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DSI-DSIEC-EV-32P-5C fall under?
The DSI-DSIEC-EV-32P-5C is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to DSI-DSIEC-EV-32P-5C when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DSI-DSIEC-EV-32P-5C you can contact the distributor directly for product support, shipping queries etc.
Is the DSI-DSIEC-EV-32P-5C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DSI-DSIEC-EV-32P-5C have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DSI-DSIEC-EV-32P-5C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DSI-DSIEC-EV-32P-5C often in real-time on the comparison pages.
What if I can't find stock of DSI-DSIEC-EV-32P-5C?
You can fill out our help required form which you can use to request a quote for DSI-DSIEC-EV-32P-5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.