Status: | Active |
---|---|
Series: | DS9490 |
RoHS: | Unknown |
High-Speed 12Mbps Universal Serial Bus (USB) Interface |
Supports Standard and Overdrive 1-Wire Communication |
Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance |
DS9490R has an RJ11 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 |
DS9490B has an iButton Interface and Retains a Fixed iButton |
Built-In Custom DS2401 Identification Chip |
Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices |
Features | F5 Package CompatiblePermanently/Semi-permanently Retains an iButtonUSB PortUSB Port AdaptersWith ID |
---|---|
Overview | DS9490B USB iButton Holder |
Status: | Unknown |
---|---|
Series: | DS9490 |
RoHS: | Unknown |
Accessory Type | USB Single F5 iButton Holder w/ Cap |
---|---|
For Use With | 1-Wire and iButton Devices |
Product Range | DS9490 |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Bridge Type | USB to Serial Port |
Features | 12Mbps USB Interface iButton Interface F5 Package Compatible USB Port |
Module Interface | USB |
Supply Voltage Max | 5V |
Supply Voltage Min | 4.6V |
Supported Devices | iButton |
Usb F5 Ibutton Holder W/Cap, 12Mbps | Newark Electronics |
USB HOLDER, FOR SINGLE F5 IBUTTON | element14 |
USB to 1-Wire/iButton Adapter | Analog Devices |
Where can I find additional details, specifications and documents for a DS9490B# ?
Additional datasheets, footprints and schematics for DS9490B# are listed on our Part Details page. You can also find images and similar parts to DS9490B# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS9490B# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS9490B# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS9490B# you can contact the distributor directly for product support, shipping queries etc.
Is the DS9490B# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS9490B# have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS9490B# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS9490B# often in real-time on the comparison pages.
What if I can't find stock of DS9490B# ?
You can fill out our help required form which you can use to request a quote for DS9490B# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.