Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | - |
---|---|
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 92 |
Data Rate | 400Mbps |
IC Generic Number | 92LV1021 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Transceiver Type | Bus LVDS |
Where can I find additional details, specifications and documents for a DS92LV1021AMSA?
Additional datasheets, footprints and schematics for DS92LV1021AMSA are listed on our Part Details page. You can also find images and similar parts to DS92LV1021AMSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS92LV1021AMSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS92LV1021AMSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS92LV1021AMSA fall under?
The DS92LV1021AMSA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS92LV1021AMSA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS92LV1021AMSA you can contact the distributor directly for product support, shipping queries etc.
Is the DS92LV1021AMSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS92LV1021AMSA have stock available?
There is no stock from authorised distributors for DS92LV1021AMSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS92LV1021AMSA often in real-time on the comparison pages.
What if I can't find stock of DS92LV1021AMSA?
You can fill out our help required form which you can use to request a quote for DS92LV1021AMSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.