Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Transceiver |
---|---|
Peak-to-Peak Jitter Max | 1.3ns |
Supply Current Max | 29.5mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 200Mbps |
Signal Input Type | LVCMOS LVTTL |
Output Level Type | M-LVDS |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
100-MHz single channel M-LVDS transceivers | Texas Instruments |
Where can I find additional details, specifications and documents for a DS91D176TMA/NOPB?
Additional datasheets, footprints and schematics for DS91D176TMA/NOPB are listed on our Part Details page. You can also find images and similar parts to DS91D176TMA/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS91D176TMA/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS91D176TMA/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS91D176TMA/NOPB fall under?
The DS91D176TMA/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS91D176TMA/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS91D176TMA/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS91D176TMA/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS91D176TMA/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DS91D176TMA/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS91D176TMA/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS91D176TMA/NOPB?
You can fill out our help required form which you can use to request a quote for DS91D176TMA/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.