DS8921ATM/NOPB Semiconductors - ICs by Texas Instruments

DIFF LINE DRIV/RCVR RS422 SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS8921, DS8921A, and DS8921AT devices are differential line driver and receiver pairs designed specifically for applications meeting the ST506, ST412, and ESDI disk drive standards. In addition, these devices meet the requirements of the EIA standard RS-422. The DS8921x receivers offer an input sensitivity of 200 mV over a ±7 V common mode operating range. Hysteresis is incorporated (typically 70 mV) to improve noise margin for slowly changing input waveforms. The DS8921x drivers are designed to provide unipolar differential drive to twisted-pair or parallel wire transmission lines. Complementary outputs are logically ANDed and provide an output skew of 0.5 ns (typical) with propagation delays of 12 ns. The DS8921x devices are designed to be compatible with TTL and CMOS.

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Farnell
Farnell
from US$3.68
37
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.25
115,523
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.31
693
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.40
37
in stock
Buy Now
Logo for element14
element14
from US$3.45
37
in stock
Buy Now

Specifications

Device Type Differential Line Driver / Receiver
IC Interface Type RS422
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number DS8921AT
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Differential Line Drivers and Receiver Pair | Texas Instruments
IC: interface | Transfer Multisort Elektronik
Diff Line Driv/Rcvr, Rs422, Soic-8 | Newark Electronics
DIFF LINE DRIV/RCVR, RS422, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS8921ATM/NOPB?

Additional datasheets, footprints and schematics for DS8921ATM/NOPB are listed on our Part Details page. You can also find images and similar parts to DS8921ATM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS8921ATM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS8921ATM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS8921ATM/NOPB fall under?

The DS8921ATM/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS8921ATM/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS8921ATM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS8921ATM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS8921ATM/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS8921ATM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS8921ATM/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS8921ATM/NOPB?

You can fill out our help required form which you can use to request a quote for DS8921ATM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay