Status: | Production |
---|---|
Series: | DS80C320 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | DS8 Family DS80C3xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | DS8 Family DS80C3xx Series Microcontrollers |
---|---|
CPU Speed | 33MHz |
Program Memory Size | - |
RAM Memory Size | 256Byte |
No. of Pins | 44Pins |
MCU Case Style | TQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | DS8 |
MCU Series | DS80C3xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | 8051 |
Mcu, 8Bit, 8051, 33Mhz, Tqfp-44 | Newark Electronics |
MCU, 8BIT, 8051, 33MHZ, TQFP-44 | element14 |
High-Speed/Low-Power Microcont | Analog Devices |
Where can I find additional details, specifications and documents for a DS80C320-ECG+?
Additional datasheets, footprints and schematics for DS80C320-ECG+ are listed on our Part Details page. You can also find images and similar parts to DS80C320-ECG+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS80C320-ECG+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS80C320-ECG+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS80C320-ECG+ fall under?
The DS80C320-ECG+ is listed under Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to DS80C320-ECG+ when available in the Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS80C320-ECG+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS80C320-ECG+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS80C320-ECG+ have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices and Farnell have stock available or on a lead time for DS80C320-ECG+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS80C320-ECG+ often in real-time on the comparison pages.
What if I can't find stock of DS80C320-ECG+?
You can fill out our help required form which you can use to request a quote for DS80C320-ECG+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.