Status: | Active |
---|---|
Series: | DS7505 |
RoHS: | Unknown |
Extends Performance Range with a Low-Voltage, 1.7V to 3.7V Operating Range |
Maximizes System Accuracy in Broad Range of Thermal Management Applications Measures Temperature from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy Over a 0°C to +70°C Range User-Configurable Resolution from 9 Bits (Default) to 12 Bits (0.5°C to 0.0625°C Resolution) |
Measures Temperature from -55°C to +125°C (-67°F to +257°F) |
±0.5°C Accuracy Over a 0°C to +70°C Range |
User-Configurable Resolution from 9 Bits (Default) to 12 Bits (0.5°C to 0.0625°C Resolution) |
Reduces Cost with No External Components and Stand Alone Thermostat Capability |
Increases Reliability and System Robustness Internally Filtered Data Lines for Noise Immunity (50ns Deglitch) Bus Timeout Feature Prevents Lockup on a 2-Wire Interface |
Internally Filtered Data Lines for Noise Immunity (50ns Deglitch) |
Bus Timeout Feature Prevents Lockup on a 2-Wire Interface |
Simplifies Distributed Temperature-Sensing Applications with Multidrop Capability Up to Eight Devices Can Operate on a 2-Wire Bus |
Up to Eight Devices Can Operate on a 2-Wire Bus |
Fast 25ms (max) 9-Bit Conversion Time |
Flexible and Nonvolatile (NV) User-Defined Thermostatic Modes |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Functions | Standalone Thermostat |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.61 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | µMAX |
No. of Pins | 8Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.7V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 75 |
Resolution (Bits) | 12bit |
Supply Current | 750µA |
Supply Voltage Range | 1.7V to 3.7V |
Temperature Sensing Range | -55°C to +125°C |
High-Precision Digital Thermom | Analog Devices |
Temperature Sensor, 125Deg C, Umax-8 | Newark Electronics |
THERMOMETER/THERMOSTAT, -55 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a DS7505U+ ?
Additional datasheets, footprints and schematics for DS7505U+ are listed on our Part Details page. You can also find images and similar parts to DS7505U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS7505U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS7505U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS7505U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS7505U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS7505U+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS7505U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS7505U+ often in real-time on the comparison pages.
What if I can't find stock of DS7505U+ ?
You can fill out our help required form which you can use to request a quote for DS7505U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.