Status: | Active |
---|---|
Series: | DS60 |
RoHS: | Unknown |
Minimizes Power Consumption with Low 125µA Supply Current |
Minimizes Board Space with a SOT23 Package |
Maximizes System Accuracy with a Broad Range of Thermal Management Applications -40°C to +125°C Measurement Range Factory Calibrated for +6.25mV/°C Sensitivity with 424mV DC Offset at 0°C ±2.0°C Accuracy Over 0°C to +85°C Range Wide Power Supply Range (+2.7V ≤ VDD ≤ +5.5V) |
-40°C to +125°C Measurement Range |
Factory Calibrated for +6.25mV/°C Sensitivity with 424mV DC Offset at 0°C |
±2.0°C Accuracy Over 0°C to +85°C Range |
Wide Power Supply Range (+2.7V ≤ VDD ≤ +5.5V) |
Functionally-Compatible with LM60 |
Applications Include Monitoring Battery Packs, Disk Drives, Printers, Space- or Power- Constrained Thermally Sensitive Systems |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | Analog |
Parasite Pwr. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/3 |
BudgetaryPrice (See Notes) | 1.08 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Voltage |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Temperature Sensor, 125Deg C, Sot-23-3 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, SOT-23-3 | element14 |
Analog Temperature Sensor | Analog Devices |
Where can I find additional details, specifications and documents for a DS60R+T&R ?
Additional datasheets, footprints and schematics for DS60R+T&R are listed on our Part Details page. You can also find images and similar parts to DS60R+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS60R+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS60R+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS60R+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS60R+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS60R+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS60R+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS60R+T&R often in real-time on the comparison pages.
What if I can't find stock of DS60R+T&R ?
You can fill out our help required form which you can use to request a quote for DS60R+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.