Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | DS3695 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3695 |
Data Rate | 10Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Case Style | DIP |
Logic Function Number | 3695 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 42mA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a DS3695N?
Additional datasheets, footprints and schematics for DS3695N are listed on our Part Details page. You can also find images and similar parts to DS3695N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3695N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3695N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3695N fall under?
The DS3695N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS3695N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3695N you can contact the distributor directly for product support, shipping queries etc.
Is the DS3695N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS3695N have stock available?
There is no stock from authorised distributors for DS3695N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3695N often in real-time on the comparison pages.
What if I can't find stock of DS3695N?
You can fill out our help required form which you can use to request a quote for DS3695N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.