DS3695AMX/NOPB Semiconductors - ICs by Texas Instruments

TRANSCEIVER RS422/RS485 SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.13

Distributor Stock
Logo for Newark
Newark
from US$3.13
No stock
Buy Now
Logo for element14
element14
from US$3.30
-
Buy Now

Specifications

Device Type RS422 / RS485 Transceiver
IC Interface Type RS422 RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number DS3695
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

Transceiver, Rs422/Rs485, Soic-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS3695AMX/NOPB?

Additional datasheets, footprints and schematics for DS3695AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to DS3695AMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS3695AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3695AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DS3695AMX/NOPB fall under?

The DS3695AMX/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to DS3695AMX/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS3695AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the DS3695AMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS3695AMX/NOPB have stock available?

Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for DS3695AMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS3695AMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of DS3695AMX/NOPB?

You can fill out our help required form which you can use to request a quote for DS3695AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay