Status: | Production |
---|---|
Series: | DS3231M |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | Alarm RTC |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | NSOIC |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Rtc, I2C, Nsoic-8 | Newark Electronics |
RTC, I2C, NSOIC-8 | element14 |
±5ppm, I²C Real-Time Clock | Analog Devices |
Where can I find additional details, specifications and documents for a DS3231MZ+?
Additional datasheets, footprints and schematics for DS3231MZ+ are listed on our Part Details page. You can also find images and similar parts to DS3231MZ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS3231MZ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS3231MZ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS3231MZ+ fall under?
The DS3231MZ+ is listed under Serial Address RTCs.
Can I view similar or alternative parts?
You can view similar parts to DS3231MZ+ when available in the Serial Address RTCs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS3231MZ+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS3231MZ+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for DS3231MZ+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for DS3231MZ+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS3231MZ+ often in real-time on the comparison pages.
What if I can't find stock of DS3231MZ+?
You can fill out our help required form which you can use to request a quote for DS3231MZ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.