Status: | Active |
---|---|
Series: | DS28E80EVKIT |
RoHS: | Unknown |
Demonstrates the Features of the DS28E80 IC |
1-Wire USB Adapter Creates a Virtual COM Port on Any PC |
Fully Compliant with USB 2.0 Specification |
Standard USB Cable Interface |
Software Runs on Windows 8, Windows 7, Windows Vista, and Windows XP Operating Systems (32-Bit and 64-Bit Versions) |
3.3V ±3% 1-Wire Operating Voltage |
Convenient On-Board Test Points and TO-92 Socket |
Standard RJ11 Connector Interfaces to DS9120 Socket Boards |
Evaluation Software Available Upon Request |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | DS28E80 |
Kit Application Type | Interface |
Application Sub Type | Embedded |
Kit Contents | Eval Board DS28E80 Adapter Socket Board USB Cable RJ11 Cable |
Product Range | - |
Features | User Programmable Non-volatile Memory On-Board Test Point Runs on Windows USB 3.3V Supply |
EVALUATION KIT FOR 1W RAD RESI | Analog Devices |
EVALUATION BOARD, EEPROM | Farnell |
Where can I find additional details, specifications and documents for a DS28E80EVKIT# ?
Additional datasheets, footprints and schematics for DS28E80EVKIT# are listed on our Part Details page. You can also find images and similar parts to DS28E80EVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS28E80EVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS28E80EVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS28E80EVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the DS28E80EVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS28E80EVKIT# have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Farnell have stock available or on a lead time for DS28E80EVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS28E80EVKIT# often in real-time on the comparison pages.
What if I can't find stock of DS28E80EVKIT# ?
You can fill out our help required form which you can use to request a quote for DS28E80EVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.