Status: | Active |
---|---|
Series: | DS2764 |
RoHS: | Unknown |
Li+ Safety Circuit Overvoltage Protection Overcurrent/Short-Circuit Protection Undervoltage Protection |
Overvoltage Protection |
Overcurrent/Short-Circuit Protection |
Undervoltage Protection |
0V Battery Recovery Charge |
Available in Two Configurations: |
Internal 25mΩ Sense Resistor |
External User-Selectable Sense Resistor |
Current Measurement 12-Bit Bidirectional Measurement Internal Sense Resistor Configuration: 0.625mA LSB and ±1.9A Dynamic Range External Sense Resistor Configuration: 15.625µV LSB and ±64mV Dynamic Range |
12-Bit Bidirectional Measurement |
Internal Sense Resistor Configuration: 0.625mA LSB and ±1.9A Dynamic Range |
External Sense Resistor Configuration: 15.625µV LSB and ±64mV Dynamic Range |
Current Accumulation: Internal Sense Resistor: 0.25mAhr LSB External Sense Resistor: 6.25µVhr LSB |
Internal Sense Resistor: 0.25mAhr LSB |
External Sense Resistor: 6.25µVhr LSB |
Voltage Measurement with 4.88mV Resolution |
Temperature Measurement Using Integrated Sensor with 0.125°C Resolution |
40 Bytes of Lockable EEPROM |
Option for Unique 64-bit ID |
Industry 2-Wire Interface with Programmable Slave Address |
Low-Power Consumption: Active Current: 60µA typ, 90µA max Sleep Current: 1µA typ, 2µA max |
Active Current: 60µA typ, 90µA max |
Sleep Current: 1µA typ, 2µA max |
Functions | Fuel GaugeProtector |
---|---|
Battery Type | 1 Cell Li-Ion |
Interface | 2-Wire |
User Data Storage (Bytes) | 40 EEPROM |
Parameters Measured | CurrentTemperatureVoltage |
End Equipment | Pack |
Battery Protection Features | Over-CurrentOver/Under Voltage |
VSUPPLY (V) (min) | 2.5 |
VSUPPLY (V) (max) | 5.5 |
Package/Pins | TSSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 3.5 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion |
---|---|
IC Interface Type | Serial |
No. of Batteries | 1 |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Battery IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Precision Li+ Battery Mon | Analog Devices |
Batt Monitor, Li-Ion, 5.5V, Tssop-16 | Newark Electronics |
BATT MONITOR, LI-ION, 5.5V, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a DS2764AE+ ?
Additional datasheets, footprints and schematics for DS2764AE+ are listed on our Part Details page. You can also find images and similar parts to DS2764AE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2764AE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2764AE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2764AE+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2764AE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2764AE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2764AE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2764AE+ often in real-time on the comparison pages.
What if I can't find stock of DS2764AE+ ?
You can fill out our help required form which you can use to request a quote for DS2764AE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.