Status: | Active |
---|---|
Series: | DS2710 |
RoHS: | Unknown |
Charges Single-Cell NiMH Cells |
Switch-Mode Topologies Supported by Hysteretic Control Technique |
Precharges Deeply Depleted Cells |
Fast-Charges NiMH with -ΔV Termination Sensitivity of 2mV (typ) |
Monitors Voltage, Temperature, and Time for Safety and Secondary Termination |
Regulates Charge Current |
Designed for External pMOS |
Rail-to-Rail MOSFET Driver |
Tiny 10-Pin TDFN Package (3mm x 4mm) |
Charging VIN (V) (max) | 5.5 |
---|---|
Max. ICHG (A) | 4 |
Cell Chemistry | NiCdNiMH |
# NiMH/ NiCd Cells | 1 |
Protected VIN (V) (max) | 5.5 |
Charger (V) | 1.65 |
Oper. Temp. (°C) | -20 to +70 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | NiMH |
---|---|
Input Voltage | 5.5V |
Battery Charge Voltage | 5.5V |
Charge Current Max | 4A |
Battery IC Case Style | TDFN |
No. of Pins | 10Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Battery Charger, Nimh, 10Ua, Tdfn-10 | Newark Electronics |
BATTERY CHARGER, NIMH, 10UA, TDFN-10 | element14 |
Single-Cell NiMH Charger | Analog Devices |
Where can I find additional details, specifications and documents for a DS2710G+ ?
Additional datasheets, footprints and schematics for DS2710G+ are listed on our Part Details page. You can also find images and similar parts to DS2710G+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2710G+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2710G+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2710G+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2710G+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2710G+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for DS2710G+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2710G+ often in real-time on the comparison pages.
What if I can't find stock of DS2710G+ ?
You can fill out our help required form which you can use to request a quote for DS2710G+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.