Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | LVDS Buffer |
---|---|
Peak-to-Peak Jitter Max | 41ps |
Supply Current Max | 35mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Signaling Rate | 3.125Gbps |
Signal Input Type | CML LVDS LVPECL |
Output Level Type | LVDS |
ESD HBM | 7kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3.125-Gbps LVDS buffer | Texas Instruments |
Lvds Buffer, 3.125Gbps, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DS25BR150TSD/NOPB?
Additional datasheets, footprints and schematics for DS25BR150TSD/NOPB are listed on our Part Details page. You can also find images and similar parts to DS25BR150TSD/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS25BR150TSD/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS25BR150TSD/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS25BR150TSD/NOPB fall under?
The DS25BR150TSD/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DS25BR150TSD/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS25BR150TSD/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DS25BR150TSD/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS25BR150TSD/NOPB have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS25BR150TSD/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS25BR150TSD/NOPB often in real-time on the comparison pages.
What if I can't find stock of DS25BR150TSD/NOPB?
You can fill out our help required form which you can use to request a quote for DS25BR150TSD/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.