Status: | Active |
---|---|
Series: | DS2502-E48 |
RoHS: | Unknown |
Factory programmed 48-bit node address chip (MAC-48/EUI-48) with 768 bits user-programmable OTP-EPROM communicates with the economy of one signal plus ground |
Provides valid Ethernet address |
Unique, factory-lasered and tested 64-bit registration number assures absolute traceability because no two parts are alike |
Built-in multidrop controller ensures compatibility with other 1-Wire products |
Reduces control, address, data, power, and programming signals to a single pin |
Directly connects to a single port pin of a microprocessor and communicates at up to 16.3kbps |
Low cost TO-92 or TSOC surface mount packages |
Reads over a wide voltage range of 2.8V to 6.0V from -40°C to +85°C; programs at 11.5V to 12.0V from -40°C to +50°C |
Memory Type | EPROM |
---|---|
Memory Size | 1K x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 2.8 |
VSUPPLY (V) (max) | 6 |
Package/Pins | TO92/3TSOC/6 |
BudgetaryPrice (See Notes) | 1.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | 48bit Node Address Chip |
---|---|
Supply Voltage Min | 2.8V |
Supply Voltage Max | 6V |
IC Package Type | TSOC |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2502 |
Brief Features | Built-In Multidrop Controller Reduces Control Address Data and Power |
IC Temperature Range | Industrial |
Logic Function Number | 2502 |
Memory Type | EPROM |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.8V to 6V |
Termination Type | Surface Mount Device |
48-Bit Node Address Chip | Analog Devices |
Node Address Chip, 48Bit, Tsoc-6 | Newark Electronics |
EPROM, 48BIT, SMD, 2502, TSOC-3 | element14 |
Where can I find additional details, specifications and documents for a DS2502P-E48+ ?
Additional datasheets, footprints and schematics for DS2502P-E48+ are listed on our Part Details page. You can also find images and similar parts to DS2502P-E48+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2502P-E48+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2502P-E48+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2502P-E48+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2502P-E48+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2502P-E48+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2502P-E48+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2502P-E48+ often in real-time on the comparison pages.
What if I can't find stock of DS2502P-E48+ ?
You can fill out our help required form which you can use to request a quote for DS2502P-E48+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.