Status: | Active |
---|---|
Series: | DS2417 |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.79
|
170
in stock
|
Buy Now | |
Analog Devices
from US$1.61
|
6,013
in stock
|
Buy Now | |
Schukat Electronic
from US$7.51
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
170
in stock
|
Buy Now | |
element14
from US$1.88
|
170
in stock
|
Buy Now | |
Micros
from US$2.00
|
60
in stock
|
Buy Now |
Real-time clock (RTC) with fully compatible 1-Wire® MicroLAN interface |
Uses the same binary time/date representation as the DS2404 but with 1 second resolution |
Clock accuracy ±2 minutes per month at 25°C |
Programmable interrupt output for system wakeup |
Communicates at 16.3kbits per second |
Unique, factory-lasered and tested 64-bit registration number (8-bit family code + 48-bit serial number + 8-bit CRC tester) assures absolute traceability because no two parts are alike |
8-bit family code specifies device communication requirements to bus master |
Built-in multidrop controller ensures compatibility with other MicroLAN products |
Operates over a wide VDD voltage range of 2.5V to 5.5V from -40°C to +85°C |
Low power, 200nA typically with oscillator running |
Compact, low cost 6-pin TSOC and Flip-Chip surface mount package |
Interface | 1-Wire |
---|---|
VSUPPLY (V) | 2.5 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Time Keeping Current (nA) (typ) | 200 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 0 |
Package/Pins | TSOC/6 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | RTC |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | TSOC |
No. of Pins | 6Pins |
IC Interface Type | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
1-Wire Time Chip With Interrup | Analog Devices |
RTC 1-Wire Interrupt TSOC6 | Schukat Electronic |
Time Chip W/ Interrupt, Binary, Tsoc-6 | Newark Electronics |
TIME CHIP W/ INTERRUPT, BINARY, TSOC-6 | element14 |
Where can I find additional details, specifications and documents for a DS2417P+ ?
Additional datasheets, footprints and schematics for DS2417P+ are listed on our Part Details page. You can also find images and similar parts to DS2417P+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2417P+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2417P+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2417P+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS2417P+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2417P+ have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS2417P+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2417P+ often in real-time on the comparison pages.
What if I can't find stock of DS2417P+ ?
You can fill out our help required form which you can use to request a quote for DS2417P+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.