Status: | Active |
---|---|
Series: | DS2411 |
RoHS: | Unknown |
Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code Plus 48-Bit Serial Number Plus 8-Bit CRC Tester); Guaranteed No Two Parts Alike |
Standby Current <1µA |
Built-In Multidrop Controller Enables Multiple DS2411s to Reside on a Common 1-Wire Network |
Multidrop Compatible with Other 1-Wire Products |
8-Bit Family Code Identifies Device as DS2411 to the 1-Wire Master |
Low-Cost TSOC, SOT23-3, and Flip-Chip Surface-Mount Packages |
Directly Connects to a Single-Port Pin of a Microprocessor and Communicates at up to 15.4kbps |
Overdrive Mode Boosts Communication Speed to 125kbps |
DS2411 Operating Range: 1.5V to 5.25V (VCC) |
DS2411A Operating Range: 3V to 5.25V (noVCC), from -40°C to +85°C |
End Equipment | Medical Consumable IDPCB ID and AuthenticationPeripheral ID and Control |
---|---|
Memory Type | ROM |
Memory Size | 64bit x 1 |
Bus Type | 1-Wire |
VSUPPLY (V) (min) | 1.5 |
VSUPPLY (V) (max) | 5.25 |
Package/Pins | SOT23/3TSOC/6 |
BudgetaryPrice (See Notes) | 0.71 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Interface Type | Serial 1-Wire |
---|---|
Memory Size | 64bit |
EEPROM Memory Configuration | - |
Clock Frequency | - |
Memory Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
Brief Features | Factory Lasered and Tested 64-bit Registration Number 125kbps Communication Speed |
IC Function | Silicon Serial Number IC |
IC Interface Type | Serial 1-Wire |
IC Package Type | SOT-23 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.5V to 5.25V |
SILICON SERIAL NUMBER IC, SOT-23-3 | Farnell |
Silicon Serial Number with VCC | Analog Devices |
Where can I find additional details, specifications and documents for a DS2411R+U ?
Additional datasheets, footprints and schematics for DS2411R+U are listed on our Part Details page. You can also find images and similar parts to DS2411R+U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS2411R+U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS2411R+U price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS2411R+U you can contact the distributor directly for product support, shipping queries etc.
Is the DS2411R+U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS2411R+U have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for DS2411R+U .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS2411R+U often in real-time on the comparison pages.
What if I can't find stock of DS2411R+U ?
You can fill out our help required form which you can use to request a quote for DS2411R+U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.