DS18B20+ by Analog Devices

Programmable Resolution 1-Wire Digital Thermometer


The DS18B20 digital thermometer provides 9-bit to 12-bit Celsius temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18B20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central microprocessor. In addition, the DS18B20 can derive power directly from the data line ("parasite power"), eliminating the need for an external power supply. Each DS18B20 has a unique 64-bit serial code, which allows multiple DS18B20s to function on the same 1-Wire bus. Thus, it is simple to use one microprocessor to control many DS18B20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment, or machinery, and process monitoring and control systems. How to Spatially Index 1-Wire® Sensors Using the MAXREFDES131 and DS18B20 FAQs: DS18B20

Where to Buy

Prices starting from US$1.39

Distributor Stock
Logo for Farnell
Farnell
from US$3.81
9,861
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.17
35,906
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.39
22,185
in stock
Buy Now
Logo for Micros
Micros
from US$1.81
20,723
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.42
12,348
in stock
Buy Now
Logo for element14
element14
from US$4.02
9,819
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.14
432
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now

Features

Unique 1-Wire® Interface Requires Only One Port Pin for Communication
Reduce Component Count with Integrated Temperature Sensor and EEPROM Measures Temperatures from -55°C to +125°C (-67°F to +257°F) ±0.5°C Accuracy from -10°C to +85°C Programmable Resolution from 9 Bits to 12 Bits No External Components Required
Measures Temperatures from -55°C to +125°C (-67°F to +257°F)
±0.5°C Accuracy from -10°C to +85°C
Programmable Resolution from 9 Bits to 12 Bits
No External Components Required
Parasitic Power Mode Requires Only 2 Pins for Operation (DQ and GND)
Simplifies Distributed Temperature-Sensing Applications with Multidrop Capability Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM
Each Device Has a Unique 64-Bit Serial Code Stored in On-Board ROM
Flexible User-Definable Nonvolatile (NV) Alarm Settings with Alarm Search Command Identifies Devices with Temperatures Outside Programmed Limits
Available in 8-Pin SO (150 mils), 8-Pin µSOP, and 3-Pin TO-92 Packages

Specifications

Sensor Type Local
# Channels One
Interface 1-Wire
Accuracy (±°C) 0.5
Parasite Pwr. Yes
Temp. Thresh. Programmable (NV)
Temp. Resolution (bits) 9101112
Oper. Temp. (°C) -55 to +125
Package/Pins SOIC (N)/8TO92/3UMAX/8
BudgetaryPrice (See Notes) 2.3


DS18B20+ Sensors & Transducers by Analog Devices

TEMPERATURE SENSOR

Status: Unknown
Series: Digital Thermometer
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The DS18B20 digital thermometer provides 9-bit to 12-bit Celsius temperature measurements and has an alarm function with nonvolatile user-programmable upper and lower trigger points. The DS18B20 communicates over a 1-Wire bus that by definition requires only one data line (and ground) for communication with a central micro- processor. In addition, the DS18B20 can derive power directly from the data line (“parasite power”), eliminating the need for an external power supply. Each DS18B20 has a unique 64-bit serial code, which allows multiple DS18B20s to function on the same 1-Wire bus. Thus, it is simple to use one microprocessor to control many DS18B20s distributed over a large area. Applications that can benefit from this feature include HVAC environmental controls, temperature monitoring systems inside buildings, equipment, or machinery, and process monitoring and control systems.

Specifications

IC Output Type Digital
Sensing Accuracy Range ± 0.5°C
Sensing Temperature Min -55°C
Sensing Temperature Max +125°C
Sensor Case Style TO-92
No. of Pins 3Pins
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Product Range Digital Thermometer
Automotive Qualification Standard -
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Base Number 18
Device Marking DS18B20+
IC Generic Number 18B20
Logic Function Number 18B20
Operating Temperature Max 125°C
Operating Temperature Range -55°C to +125°C
Output Current 4mA
Resolution 12bit
Resolution (Bits) 12bit
Sensor / Transducer Type Temperature
Supply Current 1mA
Supply Voltage Range 3V to 5.5V
Temperature Sensing Range -55°C to +125°C

Alternative Descriptions

IC: temperature sensor | Transfer Multisort Elektronik
Dig. Therm. 1-Wire +-0,5°C TO92 | Schukat Electronic
Digital Temp. Sensor | Micros
Temp Sensor, 0.5Deg C, To-92-3 | Newark Electronics
Programmable Resolution 1-Wire | Analog Devices

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DS18B20+ ?

Additional datasheets, footprints and schematics for DS18B20+ are listed on our Part Details page. You can also find images and similar parts to DS18B20+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DS18B20+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS18B20+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DS18B20+ you can contact the distributor directly for product support, shipping queries etc.

Is the DS18B20+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DS18B20+ have stock available?

Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Micros, Newark Electronics and Farnell have stock available or on a lead time for DS18B20+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DS18B20+ often in real-time on the comparison pages.

What if I can't find stock of DS18B20+ ?

You can fill out our help required form which you can use to request a quote for DS18B20+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay