Status: | Active |
---|---|
Series: | DS1825 |
RoHS: | Unknown |
Unique 1-Wire Interface Requires Only One Port Pin for Communication |
Each Device has a Unique 64-Bit Serial Code Stored in an On-Board ROM |
Multidrop Capability Simplifies Distributed Temperature-Sensing Applications |
4 Pin-Programmable Bits to Uniquely Identify Up to 16 Sensor Locations on a Bus |
Requires No External Components |
Can be Powered from Data Line. Power Supply Range: 3.0V to 3.7V |
Measures Temperatures from -55°C to +125°C(-67°F to +257°F) |
±0.5°C Accuracy from -10°C to +85°C |
Thermometer Resolution is User-Selectable from 9 to 12 Bits |
Converts Temperature to 12-Bit Digital Word in 750ms (max) |
User-Definable (NV) Alarm Settings |
Alarm Search Command Identifies and Addresses Devices Whose Temperature is Outside of Programmed Limits (Temperature Alarm Condition) |
Available in 8-Pin µSOP Package |
Software Compatible with the DS1822 |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 1-Wire |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | Yes |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Open Drain |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | µSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Resolution (Bits) | 12bit |
Supply Current | 650µA |
Supply Voltage Range | 3V to 3.6V |
Temperature Sensing Range | -55°C to +125°C |
Programmable Resolution 1-Wire | Analog Devices |
Sensor, Temperature, Nv Alarm, 8Microso | Newark Electronics |
SENSOR, TEMPERATURE, NV ALARM, 8MICROSO | element14 |
Where can I find additional details, specifications and documents for a DS1825U+ ?
Additional datasheets, footprints and schematics for DS1825U+ are listed on our Part Details page. You can also find images and similar parts to DS1825U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1825U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1825U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1825U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1825U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1825U+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1825U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1825U+ often in real-time on the comparison pages.
What if I can't find stock of DS1825U+ ?
You can fill out our help required form which you can use to request a quote for DS1825U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.