Status: | Active |
---|---|
Series: | DS1818 |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
31,128
in stock
|
Buy Now | |
element14
from US$1.68
|
27,576
in stock
|
Buy Now | |
Farnell
from US$1.71
|
27,576
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
2,700
in stock
|
Buy Now | |
CoreStaff
from US$1.06
|
1,529
in stock
|
Buy Now | |
Analog Devices
from US$1.68
|
810
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.78
|
183
in stock
|
Buy Now |
Improves Reliability of Processor Operation Temperature-Compensated Voltage Monitor for Precise, Automated Power-Fail Detection Automatically Restarts a Microprocessor After Power Failure Maintains Reset for 150ms After VCC Returns to Tolerance for Processor Stabilization Monitors Pushbutton for External Override Active-Low Reset Output |
Temperature-Compensated Voltage Monitor for Precise, Automated Power-Fail Detection |
Automatically Restarts a Microprocessor After Power Failure |
Maintains Reset for 150ms After VCC Returns to Tolerance for Processor Stabilization |
Monitors Pushbutton for External Override |
Active-Low Reset Output |
Efficient Open-Drain Output with Internal 5.5kΩ Pullup Resistor Saves Power and Space 35µA (max) Quiescent Current |
35µA (max) Quiescent Current |
Allows for Easy Design with No Complicated Settings Fixed 3.3V Reset Threshold 5%, 10%, and 20% Tolerance Versions Available |
Fixed 3.3V Reset Threshold |
5%, 10%, and 20% Tolerance Versions Available |
Operates in Most Commercial and Industrial Environments -40°C to +85°C Operating Temperature Range |
-40°C to +85°C Operating Temperature Range |
MXD1818 Offers Improved Performance over the DS1818 |
Reset Thresh. (V) | 2.5 to 3.3 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 85ms to 300ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Manual Reset |
ICC (µA) (max) | 35 |
Package/Pins | SOT23/3TO92/3 |
BudgetaryPrice (See Notes) | 1.42 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.88V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 150ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1818 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 28µA |
Supply Voltage Range | 1V to 5.5V |
Econoreset W/Pb, Single, 5.5V, Sot-23-3 | Newark Electronics |
MONITOR, 3.3V, 10%, 0.15S, 3SOT23 | element14 |
PROCESSOR SUPERVISOR 2.88V 35UA | RS |
3.3V EconoReset with Pushbutto | Analog Devices |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DS1818R-10+T&R ?
Additional datasheets, footprints and schematics for DS1818R-10+T&R are listed on our Part Details page. You can also find images and similar parts to DS1818R-10+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1818R-10+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1818R-10+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1818R-10+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1818R-10+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1818R-10+T&R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for DS1818R-10+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1818R-10+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1818R-10+T&R ?
You can fill out our help required form which you can use to request a quote for DS1818R-10+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.