Status: | Unknown |
---|---|
Series: | Hex 64-Tap Volatile Digital Pots |
RoHS: | Unknown |
End To End Resistance | 100kohm |
---|---|
No. of Pots | Hex (Sextet) |
Control Interface | 3 Wire Serial |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | DIP |
No. of Pins | 20Pins |
No. of Steps | 64 |
Temperature Coefficient | ± 750ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Hex 64-Tap Volatile Digital Pots |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 1806 |
IC Generic Number | 1806 |
No. Steps | 64 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2.7V to 5.5V |
DIGITAL POT HEX 100K, 1806, DIP, 5V | element14 |
Where can I find additional details, specifications and documents for a DS1806-100?
Additional datasheets, footprints and schematics for DS1806-100 are listed on our Part Details page. You can also find images and similar parts to DS1806-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1806-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1806-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DS1806-100 fall under?
The DS1806-100 is listed under Electronic & Electrical Components > Semiconductors - ICs > Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to DS1806-100 when available in the Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1806-100 you can contact the distributor directly for product support, shipping queries etc.
Is the DS1806-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1806-100 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DS1806-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1806-100 often in real-time on the comparison pages.
What if I can't find stock of DS1806-100?
You can fill out our help required form which you can use to request a quote for DS1806-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.