Status: | Active |
---|---|
Series: | DS1746, DS1746P |
RoHS: | Unknown |
Integrated NV SRAM, Real-Time Clock, Crystal, Power-Fail Control Circuit, and Lithium Energy Source |
Clock Registers are Accessed Identically to the Static RAM. These Registers are Resident in the Eight Top RAM Locations. |
Century Byte Register (i.e., Y2K Compliant) |
Totally Nonvolatile with Over 10 Years of Operation in the Absence of Power |
BCD-coded century, year, month, date, day, hours, minutes, and seconds with automatic leap year compensation valid up to the year 2100 |
Battery Voltage-Level Indicator Flag |
Power-Fail Write Protection Allows for ±10% VCC Power Supply Tolerance |
Lithium Energy Source is Electrically Disconnected to Retain Freshness Until Power is Applied for the First Time |
DIP Module Only Standard JEDEC Byte-Wide 128k x 8 Static RAM Pinout |
PowerCap Module Board Only Surface Mountable Package for Direct Connection to PowerCap Containing Battery and Crystal Replaceable Battery (PowerCap) Power-On Reset Output Pin-for-Pin Compatible with Other Densities of DS174xP Timekeeping RAM |
Surface Mountable Package for Direct |
Connection to PowerCap Containing |
Battery and Crystal |
Replaceable Battery (PowerCap) |
Power-On Reset Output Pin-for-Pin Compatible with Other Densities of DS174xP Timekeeping RAM |
Also Available in Industrial Temperature Range: -40°C to +85°C |
Interface | Bytewide |
---|---|
VSUPPLY (V) | 5 |
Date/ Time Format (hh = sec/100) | YYYY-MM-DD/ HH:MM:SS |
Memory Type | NV SRAM |
Memory Size (Bytes) | 128K |
Time of Day Alarms | 0 |
Package/Pins | MOD/32PWRCP/34 |
BudgetaryPrice (See Notes) | 24.49 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Day |
---|---|
Clock Format | HH |
Clock IC Type | RTC |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Clock IC Case Style | EDIP |
No. of Pins | 32Pins |
IC Interface Type | Bytewide |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jan-2018) |
Y2K-Compliant, Nonvolatile Tim | Analog Devices |
Rtc W/ Nv Sram, 128Kb, Edip-32 | Newark Electronics |
RTC W/ NV SRAM, 128KB, EDIP-32 | element14 |
Where can I find additional details, specifications and documents for a DS1746-70+ ?
Additional datasheets, footprints and schematics for DS1746-70+ are listed on our Part Details page. You can also find images and similar parts to DS1746-70+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1746-70+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1746-70+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1746-70+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1746-70+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1746-70+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for DS1746-70+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1746-70+ often in real-time on the comparison pages.
What if I can't find stock of DS1746-70+ ?
You can fill out our help required form which you can use to request a quote for DS1746-70+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.