Status: | Active |
---|---|
Series: | DS1726 |
RoHS: | Unknown |
Temperature Measurements Require No External Components |
Measure Temperatures from -55°C to +125°C (-67°F to +257°F) |
DS1626: ±0.5°C Accuracy from 0°C to +70°C |
DS1726: ±1°C Accuracy from -10°C to +85°C |
Output Resolution is User Selectable to 9, 10, 11, or 12 Bits |
Wide Power-Supply Range (2.7V to 5.5V) |
Convert Temperature to Digital Word in 750ms (max) |
Stand-Alone Thermostat Capability |
Thermostatic Settings are User Definable and Nonvolatile (NV) |
Data is Read/Written Through a 3-Wire Serial Interface |
Available in 8-Pin µSOP Package |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 3-WireLogic |
Functions | Dual Temperature AlarmsStandalone Thermostat |
Accuracy (±°C) | 1 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.19 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | µSOP |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Precision 3-Wire Digital | Analog Devices |
Temperature Sensor, 2Deg C, Usop-8 | Newark Electronics |
TEMPERATURE SENSOR, 2DEG C, USOP-8 | element14 |
Where can I find additional details, specifications and documents for a DS1726U+ ?
Additional datasheets, footprints and schematics for DS1726U+ are listed on our Part Details page. You can also find images and similar parts to DS1726U+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1726U+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1726U+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1726U+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1726U+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1726U+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1726U+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1726U+ often in real-time on the comparison pages.
What if I can't find stock of DS1726U+ ?
You can fill out our help required form which you can use to request a quote for DS1726U+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.