Status: | Active |
---|---|
Series: | DS1672 |
RoHS: | Unknown |
Prices starting from US$1.48
32-Bit Counter |
I²C Serial Interface |
Automatic Power-Fail Detect and Switch Circuitry |
Power-Fail Reset Output |
Low-Voltage Oscillator Operation (1.3V min) |
Trickle-Charge Capability |
Interface | I2C |
---|---|
VSUPPLY (V) | 1.8 to 5.5 |
Date/ Time Format (hh = sec/100) | Binary |
Time Keeping Current (nA) (typ) | 425 |
CL (pF) | 6 |
Memory Type | None |
Time of Day Alarms | 0 |
Package/Pins | SOIC (N)/8UMAX/8 |
BudgetaryPrice (See Notes) | 1.6 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Date Format | Binary |
---|---|
Clock Format | Binary |
Clock IC Type | RTC |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | µSOP |
No. of Pins | 8Pins |
IC Interface Type | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
I²C 32-Bit Binary Counter RTC | Analog Devices |
I2C 32-Bit Binary Counter RTC | RS |
Binary Counter Rtc, Usop-8 | Newark Electronics |
BINARY COUNTER RTC, USOP-8 | element14 |
Where can I find additional details, specifications and documents for a DS1672U-33+ ?
Additional datasheets, footprints and schematics for DS1672U-33+ are listed on our Part Details page. You can also find images and similar parts to DS1672U-33+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1672U-33+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1672U-33+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1672U-33+ you can contact the distributor directly for product support, shipping queries etc.
Is the DS1672U-33+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1672U-33+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DS1672U-33+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1672U-33+ often in real-time on the comparison pages.
What if I can't find stock of DS1672U-33+ ?
You can fill out our help required form which you can use to request a quote for DS1672U-33+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.