Status: | Active |
---|---|
Series: | DS1631, DS1631A |
RoHS: | Unknown |
Maximize System Accuracy in Broad Range of Thermal Management Applications Operating Temperature Range: -55°C to +125°C (-67°F to +257°F) DS1631 and DS1631A: ±0.5°C Accuracy over 0°C to +70°C Range DS1731: ±1°C Accuracy over a -10°C to +85°C Range User-Selectable Output Resolution from 9 Bits to 12 Bits |
Operating Temperature Range: -55°C to +125°C (-67°F to +257°F) |
DS1631 and DS1631A: ±0.5°C Accuracy over 0°C to +70°C Range |
DS1731: ±1°C Accuracy over a -10°C to +85°C Range |
User-Selectable Output Resolution from 9 Bits to 12 Bits |
Reduce Cost with No External Components |
Simplify Distributed Temperature-Sensing Applications with Multidrop Capability Up to Eight Devices Can Operate on a 2-Wire Bus |
Up to Eight Devices Can Operate on a 2-Wire Bus |
Flexible and Nonvolatile User-Defined Thermostatic Modes with Custom Hysteresis |
Available in 8-Pin µSOP and SO (DS1631 and DS1631A Only) and the 8-Pin DIP (DS1631 Only) Packages |
Sensor Type | Local |
---|---|
# Channels | One |
Interface | 2-Wire/I2C/SMBus |
Accuracy (±°C) | 0.5 |
Parasite Pwr. | No |
Temp. Thresh. | Programmable (NV) |
Temp. Resolution (bits) | 9101112 |
Oper. Temp. (°C) | -55 to +125 |
Package/Pins | PDIP/8SOIC (N)/8SOIC (W)/8UMAX/8 |
BudgetaryPrice (See Notes) | 2.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.5°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | NSOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Precision Digital Thermom | Analog Devices |
Temperature Sensor, 0.5Deg C, Nsoic-8 | Newark Electronics |
TEMPERATURE SENSOR, 0.5DEG C, NSOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a DS1631Z+T&R ?
Additional datasheets, footprints and schematics for DS1631Z+T&R are listed on our Part Details page. You can also find images and similar parts to DS1631Z+T&R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DS1631Z+T&R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DS1631Z+T&R price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DS1631Z+T&R you can contact the distributor directly for product support, shipping queries etc.
Is the DS1631Z+T&R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DS1631Z+T&R have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell and element14 have stock available or on a lead time for DS1631Z+T&R .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DS1631Z+T&R often in real-time on the comparison pages.
What if I can't find stock of DS1631Z+T&R ?
You can fill out our help required form which you can use to request a quote for DS1631Z+T&R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.